ROHM Semiconductor USA, LLC Integrated Circuits(ICs) BH3532FS-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 104601-BH3532FS-E2 Category: Integrated Circuits(ICs) Family: Data Acquisition - Digital Potentiometers Packaging: Reel Operating Temperature Range: -25°C ~ 75°C Package: 20-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 20-SSOPA Number of Circuits: 2 Configuration: Potentiometer Operating Supply Voltage: 3 V ~ 5.5 V Memory Type: Volatile Interface: Serial Resistance (Ohms): 22k Taper: Logarithmic Number of Taps: 256 Resistance - Wiper (Ohms) (Typ): 0.8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 104601-BH3532FS-E2 Category: Integrated Circuits(ICs) Family: Data Acquisition - Digital Potentiometers Packaging: Reel Operating Temperature Range: -25°C ~ 75°C Package: 20-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 20-SSOPA Number of Circuits: 2 Configuration: Potentiometer Operating Supply Voltage: 3 V ~ 5.5 V Memory Type: Volatile Interface: Serial Resistance (Ohms): 22k Taper: Logarithmic Number of Taps: 256 Resistance - Wiper (Ohms) (Typ): 0.8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 104601-BH3532FS-E2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
104601-BH3532FS-E2
Integrated Circuits(ICs) 104601-BH3532FS-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 104601-BH3532FS-E2 Category: Integrated Circuits(ICs) Family: Data Acquisition - Digital Potentiometers Packaging: Reel Operating Temperature Range: -25°C ~ 75°C Package: 20-SSOP (0.209", 5.30mm Width) Manufacturer Device Package: 20-SSOPA Number of Circuits: 2 Configuration: Potentiometer Operating Supply Voltage: 3 V ~ 5.5 V Memory Type: Volatile Interface: Serial Resistance (Ohms): 22k Taper: Logarithmic Number of Taps: 256 Resistance - Wiper (Ohms) (Typ): 0.8 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 104601-BH3532FS-E2
Category: Integrated Circuits(ICs)
Family: Data Acquisition - Digital Potentiometers
Packaging: Reel
Operating Temperature Range: -25°C ~ 75°C
Package: 20-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package: 20-SSOPA
Number of Circuits: 2
Configuration: Potentiometer
Operating Supply Voltage: 3 V ~ 5.5 V
Memory Type: Volatile
Interface: Serial
Resistance (Ohms): 22k
Taper: Logarithmic
Number of Taps: 256
Resistance - Wiper (Ohms) (Typ): 0.8
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 104601-BH3532FS-E2
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data