ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BH33NB1WHFV-TR BH33NB1WHFV-TR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011581-BH33NB1WHFV-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: HVSOF5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 100μA PSRR: 80dB (1kZ) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TCR5SC33FE; BH33NB1WHFV; BU33TA2WHFV-TR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011581-BH33NB1WHFV-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: HVSOF5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 100μA PSRR: 80dB (1kZ) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TCR5SC33FE; BH33NB1WHFV; BU33TA2WHFV-TR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BH33NB1WHFV-TR - 011581-BH33NB1WHFV-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BH33NB1WHFV-TR
011581-BH33NB1WHFV-TR
PMIC - PMIC - Voltage Regulators - Linear - BH33NB1WHFV-TR 011581-BH33NB1WHFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 011581-BH33NB1WHFV-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: HVSOF5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 100μA PSRR: 80dB (1kZ) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): TCR5SC33FE; BH33NB1WHFV; BU33TA2WHFV-TR; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011581-BH33NB1WHFV-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: HVSOF5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 100μA
PSRR: 80dB (1kZ)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TCR5SC33FE; BH33NB1WHFV; BU33TA2WHFV-TR;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-BH33NB1WHFV-TR
3.3V 150MA Voltage Regulator IC 776-BH33NB1WHFV-TR
IC REG LINEAR 3.3V 150MA HVSOF5 Product overview: BH33NB1WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH33NB1WHFV-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 150MA HVSOF5 Product overview: BH33NB1WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH33NB1WHFV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BH33NB1WHFV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BH33NB1WHFV-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BH33NB1WHFV-TR
IC REG LINEAR 3.3V 150MA HVSOF5

IC REG LINEAR 3.3V 150MA HVSOF5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BH33NB1WHFV-TR
LDO Voltage Regulators BH33NB1WHFV-TR
LDO Voltage Regulators IC LDO 150MA 3.3V SD

LDO Voltage Regulators IC LDO 150MA 3.3V SD

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BH33NB1WHFV-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BH33NB1WHFV-TR
PMIC - Voltage Regulators - Linear BH33NB1WHFV-TR
IC REG LINEAR 3.3V 150MA HVSOF5

IC REG LINEAR 3.3V 150MA HVSOF5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 011581-BH33NB1WHFV-TR 776-BH33NB1WHFV-TR BH33NB1WHFV-TR BH33NB1WHFV-TR BH33NB1WHFV-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - BH33NB1WHFV-TR 3.3V 150MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; HVSOF5 Other; Tape & Reel (TR)
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25672RQMR - ODG (Origin Data Global)
Specs
Package Type Other; 29-VFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
Motor Drivers, Controllers - A5977GLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 3 to 5.5 volts
View Details