ROHM Semiconductor USA, LLC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BH33FB1WG-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-SSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 846-BH33FB1WG-TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
846-BH33FB1WG-TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 846-BH33FB1WG-TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-SSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-SSOP

Buy Now Datasheet
Singapore, Singapore
3.3V 150MA Voltage Regulator IC
776-BH33FB1WG-TR
3.3V 150MA Voltage Regulator IC 776-BH33FB1WG-TR
IC REG LINEAR 3.3V 150MA 5SSOP Product overview: BH33FB1WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH33FB1WG-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 150MA 5SSOP Product overview: BH33FB1WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH33FB1WG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BH33FB1WG-TR - 097151-BH33FB1WG-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BH33FB1WG-TR
097151-BH33FB1WG-TR
PMIC - PMIC - Voltage Regulators - Linear - BH33FB1WG-TR 097151-BH33FB1WG-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 097151-BH33FB1WG-TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 3.3V Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SSOP Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 70μA PSRR: 70dB (1kHz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 097151-BH33FB1WG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 70μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
BH33FB1WG-TR
LDO Voltage Regulators BH33FB1WG-TR
LDO Voltage Regulators IC LDO 150MA 3.3V SHDN

LDO Voltage Regulators IC LDO 150MA 3.3V SHDN

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BH33FB1WG-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BH33FB1WG-TR
PMIC - Voltage Regulators - Linear BH33FB1WG-TR
IC REG LINEAR 3.3V 150MA 5SSOP

IC REG LINEAR 3.3V 150MA 5SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BH33FB1WG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BH33FB1WG-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BH33FB1WG-TR
IC REG LINEAR 3.3V 150MA 5SSOP

IC REG LINEAR 3.3V 150MA 5SSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 846-BH33FB1WG-TR-ND 776-BH33FB1WG-TR 097151-BH33FB1WG-TR BH33FB1WG-TR BH33FB1WG-TR BH33FB1WG-TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BH33FB1WG-TR LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SSOP; Other; 5-SSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details
Battery Chargers - BQ25600DYFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CAT6221-MPTD-GT3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.3000 amps
View Details
Voltage Regulators - 7513106 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details