ROHM Semiconductor GmbH 150mA 3.1V, Fixed Output, High-Accuracy CMOS LDO Regulator BH31RB1WGUT

Description
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA. Original technology is utilized for 2mV load regulation and an input/output voltage difference of only 100mV. In addition, multiple protection circuits, built into an ultra-compact package (VCSP60N1: 1.0mm×1.04mm), ensure a greater degree of reliability.
Datasheet
Description
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA. Original technology is utilized for 2mV load regulation and an input/output voltage difference of only 100mV. In addition, multiple protection circuits, built into an ultra-compact package (VCSP60N1: 1.0mm×1.04mm), ensure a greater degree of reliability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA 3.1V, Fixed Output, High-Accuracy CMOS LDO Regulator - BH31RB1WGUT - ROHM Semiconductor GmbH
Willich, Germany
150mA 3.1V, Fixed Output, High-Accuracy CMOS LDO Regulator
BH31RB1WGUT
150mA 3.1V, Fixed Output, High-Accuracy CMOS LDO Regulator BH31RB1WGUT
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA. Original technology is utilized for 2mV load regulation and an input/output voltage difference of only 100mV. In addition, multiple protection circuits, built into an ultra-compact package (VCSP60N1: 1.0mm×1.04mm), ensure a greater degree of reliability.

ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA. Original technology is utilized for 2mV load regulation and an input/output voltage difference of only 100mV. In addition, multiple protection circuits, built into an ultra-compact package (VCSP60N1: 1.0mm×1.04mm), ensure a greater degree of reliability.

Supplier's Site Datasheet
1ch 150mA CMOS LDO Regulators - BH31RB1WGUT - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch 150mA CMOS LDO Regulators
BH31RB1WGUT
1ch 150mA CMOS LDO Regulators BH31RB1WGUT
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision.Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA. Original technology is utilized for 2mV load regulation and an input/output voltage difference of only 100mV. In addition, multiple protection circuits, built into an ultra-compact package (VCSP60N1: 1.0mm×1.04mm), ensure a greater degree of reliability.

ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision.Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA. Original technology is utilized for 2mV load regulation and an input/output voltage difference of only 100mV. In addition, multiple protection circuits, built into an ultra-compact package (VCSP60N1: 1.0mm×1.04mm), ensure a greater degree of reliability.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BH31RB1WGUT BH31RB1WGUT
Product Name 150mA 3.1V, Fixed Output, High-Accuracy CMOS LDO Regulator 1ch 150mA CMOS LDO Regulators
Package Type Other; VCSP60N1 Other; VCSP60N1
Output Voltage 3.1 volts 3.1 volts
IOUT 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4986SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - 5962-9583801Q2A - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
TSSOP Power Management IC - 713-BQ2019PWR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TSSOP
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Voltage Regulators - 2444540P - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details