ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. ROHM's CMOS LDO regulators with auto power save function feature automatic switching in response to output current fluctuations in order to provide the optimal output. Power consumption is minimized by curtailing the current to only 2μA during standby. High-speed switching to the optimal current is automatically performed during operation. In addition, a soft start function is built in that mitigates inrush current to the output capacitor during startup. The ICs are available in a compact HVSOF5 package featuring a built-in heat sink.
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision.ROHM's CMOS LDO regulators with auto power save function feature automatic switching in response to output current fluctuations in order to provide the optimal output. Power consumption is minimized by curtailing the current to only 2µA during standby. High-speed switching to the optimal current is automatically performed during operation. In addition, a soft start function is built in that mitigates inrush current to the output capacitor during startup. The ICs are available in a compact HVSOF5 package featuring a built-in heat sink.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BH31PB1WHFV | BH31PB1WHFV |
| Product Name | 150mA 3.1V, Fixed Output CMOS LDO Regulator | 1ch 150mA CMOS LDO Regulators |
| Package Type | Other; HVSOF5 | Other; HVSOF5 |
| Output Voltage | 3.1 volts | 3.1 volts |
| IOUT | 0.1500 amps | 0.1500 amps |