IC REG LINEAR 3.1V 150MA HVSOF5 Product overview: BH31PB1WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH31PB1WHFV-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864244-BH31PB1WHFV-T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-HVSOF
Package: SOT-665
Package: Reel - TR
Mounting: Surface Mount
Family Name: BH31PB1
Categories: Integrated Circuits (ICs)
Case / Package: 5-HVSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BH31PB1WHFVTR, BH31PB1WHFV-CT-ND, BH31PB1WHFV-CT, BH31PB1WHFV-DKR, BH31PB1WHFV-DKR-ND, BH31PB1WHFVCT, BH31PB1WHFV-TR-ND, BH31PB1WHFVDKR
LDO Voltage Regulators 3.1V CMOS LDO Regulator
IC REG LINEAR 3.1V 150MA HVSOF5
IC REG LINEAR 3.1V 150MA HVSOF5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BH31PB1WHFV-TR | 864244-BH31PB1WHFV-TR | BH31PB1WHFV-TR | BH31PB1WHFV-TR | BH31PB1WHFV-TR |
| Product Name | 3.1V 150MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BH31PB1WHFV-TR | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 5-HVSOF | |||
| Output Voltage | 3.1 volts | 3.1 volts | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
| VIN | 5.5 volts |