IC REG LINEAR 3.1V 300MA 6HVSOF Product overview: BH31MA3WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH31MA3WHFV-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1153528-BH31MA3WHFV-
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): XC6201P302MR; BD30IC0MEFJ-ME2; BH31MA3WHFV-TR; BD30GA5MEFJ-ME2;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.1V 300MA 6HVSOF
LDO Voltage Regulators 300MA 3.1V CMOS LDO Regulator
IC REG LINEAR 3.1V 300MA 6HVSOF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BH31MA3WHFV-TR | 1153528-BH31MA3WHFV-TR | BH31MA3WHFV-TR | BH31MA3WHFV-TR | BH31MA3WHFV-TR |
| Product Name | 3.1V 300MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BH31MA3WHFV-TR | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | ||||
| Output Voltage | 3.1 volts | 3.1 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 5.5 volts |