Manufacturer: Rohm Semiconductor
Win Source Part Number: 104098-BH31FB1WHFV-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.1V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: HVSOF5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.1V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 70μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3.1V 150MA HVSOF5 Product overview: BH31FB1WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.1V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.1V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH31FB1WHFV-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-HVSOF
IC REG LINEAR 3.1V 150MA HVSOF5
LDO Voltage Regulators 150MA 3.1V CMOS LDO Regulator
IC REG LINEAR 3.1V 150MA HVSOF5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 104098-BH31FB1WHFV-TR | 776-BH31FB1WHFV-TR | BH31FB1WHFVTR-ND | BH31FB1WHFV-TR | BH31FB1WHFV-TR | BH31FB1WHFV-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BH31FB1WHFV-TR | 3.1V 150MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; HVSOF5 | Other; Tape & Reel (TR) | Other; SOT-665 | |||
| Life Cycle Stage | Declining; Not For New Designs |