ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA. Original technology is utilized for 2mV load regulation and an input/output voltage difference of only 100mV. In addition, multiple protection circuits, built into an ultra-compact package (VCSP60N1: 1.0mm×1.04mm), ensure a greater degree of reliability.
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision.Standard high current CMOS LDO regulators are offered featuring low saturation, ±1% output voltage accuracy, and a maximum output current of 150mA. Original technology is utilized for 2mV load regulation and an input/output voltage difference of only 100mV. In addition, multiple protection circuits, built into an ultra-compact package (VCSP60N1: 1.0mm×1.04mm), ensure a greater degree of reliability.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BH30RB1WGUT | BH30RB1WGUT |
| Product Name | 150mA 3V, Fixed Output, High-Accuracy CMOS LDO Regulator | 1ch 150mA CMOS LDO Regulators |
| Package Type | Other; VCSP60N1 | Other; VCSP60N1 |
| Output Voltage | 3 volts | 3 volts |
| IOUT | 0.1500 amps | 0.1500 amps |