ROHM Semiconductor GmbH 150mA 3V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BH30NB1WHFV

Description
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. ROHM's lineup of high reliability CMOS LDO regulators for high frequency circuits features high ripple rejection (80dB typ. at 1kHz) and an output current of 150mA. Specifically developed to provide superior line regulation, load regulation, and noise characteristics for high reliability analog applications, the units are available in an ultra-compact, space-saving HVSOF5 package with integrated heat sink.
Datasheet
Description
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. ROHM's lineup of high reliability CMOS LDO regulators for high frequency circuits features high ripple rejection (80dB typ. at 1kHz) and an output current of 150mA. Specifically developed to provide superior line regulation, load regulation, and noise characteristics for high reliability analog applications, the units are available in an ultra-compact, space-saving HVSOF5 package with integrated heat sink.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
150mA 3V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator - BH30NB1WHFV - ROHM Semiconductor GmbH
Willich, Germany
150mA 3V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator
BH30NB1WHFV
150mA 3V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator BH30NB1WHFV
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. ROHM's lineup of high reliability CMOS LDO regulators for high frequency circuits features high ripple rejection (80dB typ. at 1kHz) and an output current of 150mA. Specifically developed to provide superior line regulation, load regulation, and noise characteristics for high reliability analog applications, the units are available in an ultra-compact, space-saving HVSOF5 package with integrated heat sink.

ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. ROHM's lineup of high reliability CMOS LDO regulators for high frequency circuits features high ripple rejection (80dB typ. at 1kHz) and an output current of 150mA. Specifically developed to provide superior line regulation, load regulation, and noise characteristics for high reliability analog applications, the units are available in an ultra-compact, space-saving HVSOF5 package with integrated heat sink.

Supplier's Site Datasheet
1ch 150mA CMOS LDO Regulators - BH30NB1WHFV - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch 150mA CMOS LDO Regulators
BH30NB1WHFV
1ch 150mA CMOS LDO Regulators BH30NB1WHFV
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision.ROHM's lineup of high reliability CMOS LDO regulators for high frequency circuits features high ripple rejection (80dB typ. at 1kHz) and an output current of 150mA. Specifically developed to provide superior line regulation, load regulation, and noise characteristics for high reliability analog applications, the units are available in an ultra-compact, space-saving HVSOF5 package with integrated heat sink.

ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision.ROHM's lineup of high reliability CMOS LDO regulators for high frequency circuits features high ripple rejection (80dB typ. at 1kHz) and an output current of 150mA. Specifically developed to provide superior line regulation, load regulation, and noise characteristics for high reliability analog applications, the units are available in an ultra-compact, space-saving HVSOF5 package with integrated heat sink.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BH30NB1WHFV BH30NB1WHFV
Product Name 150mA 3V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator 1ch 150mA CMOS LDO Regulators
Package Type Other; HVSOF5 Other; HVSOF5
Output Voltage 3 volts 3 volts
IOUT 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 8855432 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-2.7-RL7 - 860290-ADP3307ART-2.7-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Battery Chargers - BQ24170RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3944KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details