ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. ROHM's standard CMOS LDO regulators feature 300mA (max.) output current, high output voltage accuracy , and low saturation. CMOS processes utilized at the output stage result. Available in compact package types (HVSOF6) for easy mounting.
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision.ROHM's standard CMOS LDO regulators feature 300mA (max.) output current, high output voltage accuracy , and low saturation. CMOS processes utilized at the output stage result. Available in compact package types (HVSOF6) for easy mounting.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BH30MA3WHFV | BH30MA3WHFV |
| Product Name | 300mA 3V, Fixed Output, High-Accuracy CMOS LDO Regulator | 1ch 300mA CMOS LDO Regulators |
| Package Type | Other; HVSOF6 | Other; HVSOF6 |
| Output Voltage | 3 volts | 3 volts |
| IOUT | 0.3000 amps | 0.3000 amps |