Manufacturer: Rohm Semiconductor
Win Source Part Number: 864241-BH30M0AWHFV-T
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 6-HVSOF
Package: 6-SMD, Flat Lead Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BH30M0
Categories: Integrated Circuits (ICs)
Case / Package: 6-HVSOF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BH30M0AWHFVTR, BH30M0AWHFVDKR, BH30M0AWHFVCT
IC REG LINEAR 3V 300MA 6HVSOF Product overview: BH30M0AWHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH30M0AWHFV-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 300MA 6HVSOF
IC REG LINEAR 3V 300MA 6HVSOF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 864241-BH30M0AWHFV-TR | 776-BH30M0AWHFV-TR | BH30M0AWHFV-TR | BH30M0AWHFV-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - BH30M0AWHFV-TR | 3V 300MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | |||
| Package Type | Other; 6-HVSOF | Other; Tape & Reel (TR) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Fixed | |||
| Output Voltage | 3 volts | 3 volts |