ROHM Semiconductor USA, LLC 2.85V 150MA Voltage Regulator IC BH2JNB1WHFV-TR

Description
IC REG LINEAR 2.85V 150MA HVSOF5 Product overview: BH2JNB1WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH2JNB1WHFV-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 2.85V 150MA HVSOF5 Product overview: BH2JNB1WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH2JNB1WHFV-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.85V 150MA Voltage Regulator IC
776-BH2JNB1WHFV-TR
2.85V 150MA Voltage Regulator IC 776-BH2JNB1WHFV-TR
IC REG LINEAR 2.85V 150MA HVSOF5 Product overview: BH2JNB1WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH2JNB1WHFV-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V 150MA HVSOF5 Product overview: BH2JNB1WHFV-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH2JNB1WHFV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BH2JNB1WHFV-TR - 099760-BH2JNB1WHFV-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BH2JNB1WHFV-TR
099760-BH2JNB1WHFV-TR
PMIC - PMIC - Voltage Regulators - Linear - BH2JNB1WHFV-TR 099760-BH2JNB1WHFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 099760-BH2JNB1WHFV-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: HVSOF5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.45V @ 100mA Operating Supply Current: 100μA PSRR: 80dB (1kZ) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 099760-BH2JNB1WHFV-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: HVSOF5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.45V @ 100mA
Operating Supply Current: 100μA
PSRR: 80dB (1kZ)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BH2JNB1WHFV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BH2JNB1WHFV-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BH2JNB1WHFV-TR
IC REG LINEAR 2.85V 150MA HVSOF5

IC REG LINEAR 2.85V 150MA HVSOF5

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BH2JNB1WHFV-TR
LDO Voltage Regulators BH2JNB1WHFV-TR
LDO Voltage Regulators 150MA 2.85V CMOS LDO Regulator

LDO Voltage Regulators 150MA 2.85V CMOS LDO Regulator

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - BH2JNB1WHFV-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BH2JNB1WHFV-TR
PMIC - Voltage Regulators - Linear BH2JNB1WHFV-TR
IC REG LINEAR 2.85V 150MA HVSOF5

IC REG LINEAR 2.85V 150MA HVSOF5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BH2JNB1WHFV-TR 099760-BH2JNB1WHFV-TR BH2JNB1WHFV-TR BH2JNB1WHFV-TR BH2JNB1WHFV-TR
Product Name 2.85V 150MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BH2JNB1WHFV-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; HVSOF5
Output Voltage 2.85 volts 2.85 volts 2.85 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data