The Fixed LDO Voltage Regulator operates within a voltage range of 1.7V to 5.5V and provides a maximum output current of 150mA with a dropout voltage of 315mV. It features a high accuracy output voltage of 2.8V with a tolerance of ±1%. The regulator includes an automatic switching capability between low-consumption and high-speed modes, reducing current consumption to approximately 2 µA during standby. It is designed with built-in protection circuits for temperature and overcurrent, as well as a soft start function to minimize rush current during startup. The device is stable with a ceramic capacitor of 0.47 µF and is housed in an ultra-small HVSOF-5 package, making it suitable for space-constrained applications such as battery-driven portable devices. The operating temperature range is from -40°C to +85°C, and it is RoHS compliant.
Fixed LDO Voltage Regulator, 1.7V to 5.5V, 315mV Dropout, 2.8Vout, 150mAout, HVSOF-5 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 53X3005 |
| Product Name | Fixed Ldo Voltage Regulator, 1.7V To 5.5V, 315Mv Dropout, 2.8Vout, 150Maout, Hvsof-5 Rohs Compliant Rohm |