The BH28MA3WHFV is a fixed output CMOS LDO regulator from ROHM Semiconductor GmbH, designed to provide a stable 2.8V output with a maximum output current of 300mA. It operates within an input voltage range of 2.5V to 5.5V and features a low circuit current consumption of 65µA, making it suitable for battery-driven portable devices. The device offers high output voltage accuracy of ±1% and a low dropout voltage of 60mV at 100mA output. It includes built-in over current protection and thermal shutdown features for enhanced reliability. The regulator is packaged in a compact HVSOF6 form factor, measuring 1.60mm x 3.00mm x 0.75mm, which facilitates easy integration into space-constrained applications. The operating temperature range is from -40°C to 85°C, ensuring versatility in various environments.
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. ROHM's standard CMOS LDO regulators feature 300mA (max.) output current, high output voltage accuracy , and low saturation. CMOS processes utilized at the output stage result. Available in compact package types (HVSOF6) for easy mounting.
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision.ROHM's standard CMOS LDO regulators feature 300mA (max.) output current, high output voltage accuracy , and low saturation. CMOS processes utilized at the output stage result. Available in compact package types (HVSOF6) for easy mounting.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BH28MA3WHFV | BH28MA3WHFV |
| Product Name | 300mA 2.8V, Fixed Output, High-Accuracy CMOS LDO Regulator | 1ch 300mA CMOS LDO Regulators |
| Package Type | Other; HVSOF6 | Other; HVSOF6 |
| Output Voltage | 2.8 volts | 2.8 volts |
| IOUT | 0.3000 amps | 0.3000 amps |