LDO, FIXED, 2.7V, 0.3A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:2.7V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 01AH6768 | BH27M0AWHFV-TR |
| Product Name | Ldo, Fixed, 2.7V, 0.3A, -25 To 85Deg C; Output Type Rohm | LDO Voltage Regulators |
| Input Voltage | 2.5 to 5.5 volts |