The BH25NB1WHFV is a 1-channel CMOS LDO regulator from ROHM Semiconductor, designed to provide a maximum output current of 150 mA. It features a high ripple rejection ratio of 80 dB at 1 kHz, ensuring stable performance in sensitive analog applications. The device offers high accuracy with an output voltage tolerance of ±1% and operates with low bias current of 60 µA. It is stable with ceramic capacitors and includes built-in overcurrent and thermal shutdown protection for enhanced reliability. The ultra-small HVSOF5 package, which incorporates a heat sink, allows for space-efficient designs, making it suitable for battery-driven portable devices. The recommended input voltage range is between 2.5 V and 5.5 V, with an operating temperature range of -40°C to +85°C.
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision. ROHM's lineup of high reliability CMOS LDO regulators for high frequency circuits features high ripple rejection (80dB typ. at 1kHz) and an output current of 150mA. Specifically developed to provide superior line regulation, load regulation, and noise characteristics for high reliability analog applications, the units are available in an ultra-compact, space-saving HVSOF5 package with integrated heat sink.
ROHM's LDO regulators for portable devices have original CMOS processes are utilized for low consumption and high precision.ROHM's lineup of high reliability CMOS LDO regulators for high frequency circuits features high ripple rejection (80dB typ. at 1kHz) and an output current of 150mA. Specifically developed to provide superior line regulation, load regulation, and noise characteristics for high reliability analog applications, the units are available in an ultra-compact, space-saving HVSOF5 package with integrated heat sink.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BH25NB1WHFV | BH25NB1WHFV |
| Product Name | 150mA 2.5V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator | 1ch 150mA CMOS LDO Regulators |
| Package Type | Other; HVSOF5 | Other; HVSOF5 |
| Output Voltage | 2.5 volts | 2.5 volts |
| IOUT | 0.1500 amps | 0.1500 amps |