ROHM Semiconductor USA, LLC Voltage Regulators - Linear BH25FB1WHFV-TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-HVSOF
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-HVSOF
Datasheet
Datasheet Summary
Powered by GS/AI

The BH25FB1WHFV-TR is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. designed for portable applications. It provides a maximum output current of 150 mA with a high accuracy output voltage of ±1%. The device features a low bias current of 40 µA at an output of 50 mA and a high ripple rejection ratio of 70 dB, making it suitable for battery-driven devices. The regulator operates with a low dropout voltage of 60 mV at 100 mA, ensuring efficient performance. It is stable with ceramic output capacitors and includes built-in over-current protection and thermal shutdown features for enhanced reliability. The BH25FB1WHFV-TR is available in an ultra-small HVSOF5 package, facilitating easy integration into compact designs.

Datasheet Summary
Powered by GS/AI

The BH25FB1WHFV-TR is a low dropout (LDO) linear voltage regulator from Quarktwin Technology Ltd. designed for portable applications. It provides a maximum output current of 150 mA with a high accuracy output voltage of ±1%. The device features a low bias current of 40 µA at an output of 50 mA and a high ripple rejection ratio of 70 dB, making it suitable for battery-driven devices. The regulator operates with a low dropout voltage of 60 mV at 100 mA, ensuring efficient performance. It is stable with ceramic output capacitors and includes built-in over-current protection and thermal shutdown features for enhanced reliability. The BH25FB1WHFV-TR is available in an ultra-small HVSOF5 package, facilitating easy integration into compact designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - BH25FB1WHFV-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
BH25FB1WHFV-TR
Voltage Regulators - Linear BH25FB1WHFV-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-HVSOF

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-HVSOF

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BH25FB1WHFV-TR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details