ROHM Semiconductor USA, LLC PMIC - PMIC - Voltage Regulators - Linear - BH18RB1WGUT-E2 BH18RB1WGUT-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023368-BH18RB1WGUT- E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-VCSP60N1 (1x1.04) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 72μA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): AS1369-BWLT-18; BH18SA3WGUT; BH18RB1WGUT-E2; BH18RB1WGUT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023368-BH18RB1WGUT- E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-VCSP60N1 (1x1.04) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 72μA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): AS1369-BWLT-18; BH18SA3WGUT; BH18RB1WGUT-E2; BH18RB1WGUT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - BH18RB1WGUT-E2 - 1023368-BH18RB1WGUT-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BH18RB1WGUT-E2
1023368-BH18RB1WGUT-E2
PMIC - PMIC - Voltage Regulators - Linear - BH18RB1WGUT-E2 1023368-BH18RB1WGUT-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1023368-BH18RB1WGUT- E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 4-VCSP60N1 (1x1.04) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 72μA PSRR: 63dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): AS1369-BWLT-18; BH18SA3WGUT; BH18RB1WGUT-E2; BH18RB1WGUT; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023368-BH18RB1WGUT-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-VCSP60N1 (1x1.04)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 72μA
PSRR: 63dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): AS1369-BWLT-18; BH18SA3WGUT; BH18RB1WGUT-E2; BH18RB1WGUT;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 150MA Voltage Regulator IC
776-BH18RB1WGUT-E2
1.8V 150MA Voltage Regulator IC 776-BH18RB1WGUT-E2
IC REG LIN 1.8V 150MA 4VCSP60N1 Product overview: BH18RB1WGUT-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH18RB1WGUT-E2 can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V 150MA 4VCSP60N1 Product overview: BH18RB1WGUT-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH18RB1WGUT-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BH18RB1WGUT-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BH18RB1WGUT-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BH18RB1WGUT-E2
IC REG LIN 1.8V 150MA 4VCSP60N1

IC REG LIN 1.8V 150MA 4VCSP60N1

Supplier's Site
PMIC - Voltage Regulators - Linear - BH18RB1WGUT-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BH18RB1WGUT-E2
PMIC - Voltage Regulators - Linear BH18RB1WGUT-E2
IC REG LIN 1.8V 150MA 4VCSP60N1

IC REG LIN 1.8V 150MA 4VCSP60N1

Supplier's Site Datasheet
IC REG LIN 1.8V 150MA 4VCSP60N1 - 687-BH18RB1WGUT-E2 - Utmel Electronic Limited
Hong Kong, China
IC REG LIN 1.8V 150MA 4VCSP60N1
687-BH18RB1WGUT-E2
IC REG LIN 1.8V 150MA 4VCSP60N1 687-BH18RB1WGUT-E2
IC REG LIN 1.8V 150MA 4VCSP60N1

IC REG LIN 1.8V 150MA 4VCSP60N1

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
BH18RB1WGUT-E2
LDO Voltage Regulators BH18RB1WGUT-E2
LDO Voltage Regulators 1.8V

LDO Voltage Regulators 1.8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1023368-BH18RB1WGUT-E2 776-BH18RB1WGUT-E2 BH18RB1WGUT-E2 BH18RB1WGUT-E2 687-BH18RB1WGUT-E2 BH18RB1WGUT-E2
Product Name PMIC - PMIC - Voltage Regulators - Linear - BH18RB1WGUT-E2 1.8V 150MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear IC REG LIN 1.8V 150MA 4VCSP60N1 LDO Voltage Regulators
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type Other; 4-VCSP60N1 (1x1.04) Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data