Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-SSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011563-BH18LB1WG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SSOP
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 70μA
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.8V 150MA 5SSOP Product overview: BH18LB1WG-TR from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BH18LB1WG-TR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators IC LDO 150MA 1.8V SHDN
IC REG LINEAR 1.8V 150MA 5SSOP
IC REG LINEAR 1.8V 150MA 5SSOP
IC REG LINEAR 1.8V 150MA 5SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | BH18LB1WGTR-ND | 011563-BH18LB1WG-TR | 776-BH18LB1WG-TR | BH18LB1WG-TR | BH18LB1WG-TR | 687-BH18LB1WG-TR | BH18LB1WG-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - BH18LB1WG-TR | 1.8V 150MA Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | IC REG LINEAR 1.8V 150MA 5SSOP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SSOP; Other; 5-SSOP | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |