ROHM Semiconductor USA, LLC Specialized Sensors - BH1790GLC-E2 BH1790GLC-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 770026-BH1790GLC-E2 Operating Temperature Range: -20°C ~ 85°C (TA) Output Type: I2C Sensor Type: Oximeter/Heart Rate Family Name: BH1790GLC Categories: Sensors, Transducers Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 770026-BH1790GLC-E2 Operating Temperature Range: -20°C ~ 85°C (TA) Output Type: I2C Sensor Type: Oximeter/Heart Rate Family Name: BH1790GLC Categories: Sensors, Transducers Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Sensors - BH1790GLC-E2 - 770026-BH1790GLC-E2 - Win Source Electronics
Laguna Hills, CA, United States
Specialized Sensors - BH1790GLC-E2
770026-BH1790GLC-E2
Specialized Sensors - BH1790GLC-E2 770026-BH1790GLC-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 770026-BH1790GLC-E2 Operating Temperature Range: -20°C ~ 85°C (TA) Output Type: I2C Sensor Type: Oximeter/Heart Rate Family Name: BH1790GLC Categories: Sensors, Transducers Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 770026-BH1790GLC-E2
Operating Temperature Range: -20°C ~ 85°C (TA)
Output Type: I2C
Sensor Type: Oximeter/Heart Rate
Family Name: BH1790GLC
Categories: Sensors, Transducers
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 770026-BH1790GLC-E2
Product Name Specialized Sensors - BH1790GLC-E2
Unlock Full Specs
to access all available technical data