ROHM Semiconductor USA, LLC Color Sensors - BH1749NUC-E2 BH1749NUC-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 843998-BH1749NUC-E2 Operating Temperature Range: -40°C ~ 85°C Features: Color Sensor 16 b - 8-UFDFN Exposed Pad Package: 8-UFDFN Exposed Pad Package: Reel - TR Family Name: BH1749 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.9500 Other Part Number: BH1749NUC-E2DKR, BH1749NUC-E2TR, BH1749NUC-E2-ND, BH1749NUC-E2CT
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 843998-BH1749NUC-E2 Operating Temperature Range: -40°C ~ 85°C Features: Color Sensor 16 b - 8-UFDFN Exposed Pad Package: 8-UFDFN Exposed Pad Package: Reel - TR Family Name: BH1749 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.9500 Other Part Number: BH1749NUC-E2DKR, BH1749NUC-E2TR, BH1749NUC-E2-ND, BH1749NUC-E2CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Color Sensors - BH1749NUC-E2 - 843998-BH1749NUC-E2 - Win Source Electronics
Laguna Hills, CA, United States
Color Sensors - BH1749NUC-E2
843998-BH1749NUC-E2
Color Sensors - BH1749NUC-E2 843998-BH1749NUC-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 843998-BH1749NUC-E2 Operating Temperature Range: -40°C ~ 85°C Features: Color Sensor 16 b - 8-UFDFN Exposed Pad Package: 8-UFDFN Exposed Pad Package: Reel - TR Family Name: BH1749 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.40.9500 Other Part Number: BH1749NUC-E2DKR, BH1749NUC-E2TR, BH1749NUC-E2-ND, BH1749NUC-E2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 843998-BH1749NUC-E2
Operating Temperature Range: -40°C ~ 85°C
Features: Color Sensor 16 b - 8-UFDFN Exposed Pad
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Family Name: BH1749
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.40.9500
Other Part Number: BH1749NUC-E2DKR, BH1749NUC-E2TR, BH1749NUC-E2-ND, BH1749NUC-E2CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 843998-BH1749NUC-E2
Product Name Color Sensors - BH1749NUC-E2
Unlock Full Specs
to access all available technical data