Manufacturer: Rohm Semiconductor
Win Source Part Number: 1023364-BH1745NUC-E2
Features: Standby
Output: I2C
Current - Supply (Max): 260μA @ 2.5V
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 8-UDFN Exposed Pad
Supply Voltage - Operating: 2.3 V to 3.6 V
Alternative Parts (Cross-Reference): TCS34903FN;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1023364-BH1745NUC-E2 |
| Product Name | Color Sensors - BH1745NUC-E2 |