BHxxM0A series are high-performance CMOS LDO regulators with output current ability of up to 300mA. These devices have excellent noise characteristics despite of their low circuit current consumption of 65μA. They are most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.
BHxxM0A series are high-performance CMOS LDO regulators with output current ability of up to 300mA. These devices have excellent noise characteristics despite of their low circuit current consumption of 65µA. They are most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BH15M0AWHFV | BH15M0AWHFV |
| Product Name | 300mA 1.5V, Fixed Output, High-Accuracy CMOS LDO Regulator | 1ch 300mA CMOS LDO Regulators |
| Package Type | Other; HVSOF6 | Other; HVSOF6 |
| Output Voltage | 1.5 volts | 1.5 volts |
| IOUT | 0.3000 amps | 0.3000 amps |