ROHM Semiconductor USA, LLC 108MHZ Rf Transmitter BH1426KN-E2

Description
RF XMITTER FM 76-108MHZ 28VFQFN Product overview: BH1426KN-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1426KN-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF XMITTER FM 76-108MHZ 28VFQFN Product overview: BH1426KN-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1426KN-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
108MHZ Rf Transmitter
871-BH1426KN-E2
108MHZ Rf Transmitter 871-BH1426KN-E2
RF XMITTER FM 76-108MHZ 28VFQFN Product overview: BH1426KN-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1426KN-E2 can be used for catalog matching and distributor lookup.

RF XMITTER FM 76-108MHZ 28VFQFN Product overview: BH1426KN-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1426KN-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - BH1426KN-E2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
BH1426KN-E2TR-ND
RF Transmitters BH1426KN-E2TR-ND
RF Transmitter FM 76MHz ~ 108MHz -8dBm ~ -2dBm PCB, Surface Mount Antenna 28-VFQFN

RF Transmitter FM 76MHz ~ 108MHz -8dBm ~ -2dBm PCB, Surface Mount Antenna 28-VFQFN

Buy Now Datasheet
RF Transmitters - BH1426KN-E2 - 802128-BH1426KN-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BH1426KN-E2
802128-BH1426KN-E2
RF Transmitters - BH1426KN-E2 802128-BH1426KN-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 802128-BH1426KN-E2 Packaging: Reel Applications: Wireless Audio Link LSI Frequency: 76MHz ~ 108MHz Power - Output: -8dBm ~ -2dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 23mA Temperature Range - Operating: -20°C ~ 85°C Manufacturer Package: 28-VFQFN Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 802128-BH1426KN-E2
Packaging: Reel
Applications: Wireless Audio Link LSI
Frequency: 76MHz ~ 108MHz
Power - Output: -8dBm ~ -2dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 23mA
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 28-VFQFN
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
RF and Wireless - RF Transmitters - BH1426KN-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
BH1426KN-E2
RF and Wireless - RF Transmitters BH1426KN-E2
RF XMITTER FM 76-108MHZ 28VFQFN

RF XMITTER FM 76-108MHZ 28VFQFN

Supplier's Site
RF Transmitters - BH1426KN-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BH1426KN-E2
RF Transmitters BH1426KN-E2
RF Transmitter FM 76MHz ~ 108MHz -8dBm ~ -2dBm PCB, Surface Mount Antenna 28-VFQFN

RF Transmitter FM 76MHz ~ 108MHz -8dBm ~ -2dBm PCB, Surface Mount Antenna 28-VFQFN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transmitters RF Modules RF Transmitters RF Transmitters RF Transmitters
Product Number 871-BH1426KN-E2 BH1426KN-E2TR-ND 802128-BH1426KN-E2 BH1426KN-E2 BH1426KN-E2
Product Name 108MHZ Rf Transmitter RF Transmitters RF Transmitters - BH1426KN-E2 RF and Wireless - RF Transmitters RF Transmitters
Applications Wireless Audio Link LSI Wireless Audio Link LSI Mobile / Wireless Systems Wireless Audio Link LSI
Package Type Tape & Reel (TR) Surface Mount; 28-VFQFN Surface Mount; 28-VFQFN
RF Modulation FM Frequency Modulation
Features RoHS Antenna Connector RoHS
Operating Temperature -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F) -20.0 to 85.0 C (-4.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Anaren Integrated Radio (AIR) 2.4GHz Transmitter Module - A2500R24A-EM1 - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details