ROHM Semiconductor USA, LLC RF Transmitters - BH1417F-E2 BH1417F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011553-BH1417F-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 76MHz to 90MHz, 87.5MHz to 108MHz Power - Output: -7dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 20mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 22-SOIC (0.213", 5.40mm Width) Supply Voltage - Operating: 4 V to 6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 011553-BH1417F-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 76MHz to 90MHz, 87.5MHz to 108MHz Power - Output: -7dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 20mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 22-SOIC (0.213", 5.40mm Width) Supply Voltage - Operating: 4 V to 6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - BH1417F-E2 - 011553-BH1417F-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BH1417F-E2
011553-BH1417F-E2
RF Transmitters - BH1417F-E2 011553-BH1417F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 011553-BH1417F-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 76MHz to 90MHz, 87.5MHz to 108MHz Power - Output: -7dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 20mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 22-SOIC (0.213", 5.40mm Width) Supply Voltage - Operating: 4 V to 6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 011553-BH1417F-E2
Packaging: Reel - TR
Applications: Wireless Audio Link LSI
Frequency: 76MHz to 90MHz, 87.5MHz to 108MHz
Power - Output: -7dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 20mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 22-SOIC (0.213", 5.40mm Width)
Supply Voltage - Operating: 4 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
90MHZ Rf Transmitter
871-BH1417F-E2
90MHZ Rf Transmitter 871-BH1417F-E2
RF XMITTER FM 76-90MHZ 22SOIC Product overview: BH1417F-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 90MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1417F-E2 can be used for catalog matching and distributor lookup.

RF XMITTER FM 76-90MHZ 22SOIC Product overview: BH1417F-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 90MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1417F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - BH1417F-E2TR-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
BH1417F-E2TR-ND
RF Transmitters BH1417F-E2TR-ND
"RF Transmitter FM 76MHz ~ 90MHz, 87.5MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 22-SOIC (0.213"", 5.40mm Width)"

"RF Transmitter FM 76MHz ~ 90MHz, 87.5MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 22-SOIC (0.213"", 5.40mm Width)"

Buy Now Datasheet
RF Transmitters - BH1417F-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BH1417F-E2
RF Transmitters BH1417F-E2
RF Transmitter FM 76MHz ~ 90MHz, 87.5MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 22-SOIC (0.213", 5.40mm Width)

RF Transmitter FM 76MHz ~ 90MHz, 87.5MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 22-SOIC (0.213", 5.40mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - BH1417F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
BH1417F-E2
RF and Wireless - RF Transmitters BH1417F-E2
RF XMITTER FM 76-90MHZ 22SOIC

RF XMITTER FM 76-90MHZ 22SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transmitters RF Transmitters RF Modules RF Transmitters RF Transmitters
Product Number 011553-BH1417F-E2 871-BH1417F-E2 BH1417F-E2TR-ND BH1417F-E2 BH1417F-E2
Product Name RF Transmitters - BH1417F-E2 90MHZ Rf Transmitter RF Transmitters RF Transmitters RF and Wireless - RF Transmitters
Applications Mobile / Wireless Systems Wireless Audio Link LSI Wireless Audio Link LSI Wireless Audio Link LSI
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Output Power -7 dBm -7 dBm -7 dBm -7 dBm
Operating Frequency 76 to 108 MHz 76 to 108 MHz 76 to 108 MHz 76 to 108 MHz
Supply Voltage 4 to 6 volts 4 to 6 volts 4 to 6 volts 4 to 6 volts 6 to 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
OEM USB WiFi Modules - WiFiHU-a-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Transceiver Modules and Modems - 150-ATSAMW25H18-MR210PB1961-ND - DigiKey
Specs
Radio Technique Direct-Sequence Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2412 to 2484 MHz
View Details
3 suppliers