RF XMITTER FM 76-90MHZ 22SOIC Product overview: BH1416F-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 90MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1416F-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049532-BH1416F-E2
Packaging: Reel - TR
Applications: Wireless Audio Link LSI
Frequency: 76MHz to 90MHz, 87.5MHz to 108MHz
Power - Output: -7dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 28mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 22-SOIC (0.213", 5.40mm Width)
Supply Voltage - Operating: 4 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
"RF Transmitter FM 76MHz ~ 90MHz, 87.5MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 22-SOIC (0.213"", 5.40mm Width)"
RF XMITTER FM 76-90MHZ 22SOIC
RF Transmitter FM 76MHz ~ 90MHz, 87.5MHz ~ 108MHz -7dBm PCB, Surface Mount Antenna 22-SOIC (0.213", 5.40mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 871-BH1416F-E2 | 049532-BH1416F-E2 | BH1416F-E2-ND | BH1416F-E2 | BH1416F-E2 |
| Product Name | 90MHZ Rf Transmitter | RF Transmitters - BH1416F-E2 | RF Transmitters | RF and Wireless - RF Transmitters | RF Transmitters |
| Applications | Wireless Audio Link LSI | Mobile / Wireless Systems | Wireless Audio Link LSI | Wireless Audio Link LSI | |
| Package Type | Tape & Reel (TR) | Surface Mount; "22-SOIC (0.213"", 5.40mm Width)" | Surface Mount; 22-SOIC (0.213\", 5.40mm Width) | ||
| RF Modulation | FM | Frequency Modulation | |||
| Features | RoHS | Antenna Connector | RoHS | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |