Manufacturer: Rohm Semiconductor
Win Source Part Number: 049529-BH1415FV
Packaging: Reel - TR
Applications: Wireless Audio Link LSI
Frequency: 70MHz to 120MHz
Power - Output: -7dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 28mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-LSSOP (0.220", 5.60mm Width)
Supply Voltage - Operating: 4 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC TRANS AUDIO WIRELESS 24SSOP Product overview: BH1415FV from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1415FV can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transmitters | RF Transmitters |
| Product Number | 049529-BH1415FV | 871-BH1415FV |
| Product Name | RF Transmitters - BH1415FV | Rf Transmitter |
| Applications | Mobile / Wireless Systems | Wireless Audio Link LSI |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Output Power | -7 dBm | |
| Operating Frequency | 70 to 120 MHz | |
| Supply Voltage | 4 to 6 volts |