ROHM Semiconductor USA, LLC RF Transmitters BH1415FV-E2

Description
"RF Transmitter FM 70MHz ~ 120MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220"", 5.60mm Width)"
Request a Quote Datasheet
Description
"RF Transmitter FM 70MHz ~ 120MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220"", 5.60mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transmitters - BH1415FV-E2-ND - DigiKey
Thief River Falls, MN, United States
RF Transmitters
BH1415FV-E2-ND
RF Transmitters BH1415FV-E2-ND
"RF Transmitter FM 70MHz ~ 120MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220"", 5.60mm Width)"

"RF Transmitter FM 70MHz ~ 120MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220"", 5.60mm Width)"

Buy Now Datasheet
120MHZ Rf Transmitter - 871-BH1415FV-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
120MHZ Rf Transmitter
871-BH1415FV-E2
120MHZ Rf Transmitter 871-BH1415FV-E2
RF XMITTER FM 70-120MHZ 24LSSOP Product overview: BH1415FV-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 120MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1415FV-E2 can be used for catalog matching and distributor lookup.

RF XMITTER FM 70-120MHZ 24LSSOP Product overview: BH1415FV-E2 from ROHM Semiconductor is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 120MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-BH1415FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Transmitters - BH1415FV-E2 - 049530-BH1415FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transmitters - BH1415FV-E2
049530-BH1415FV-E2
RF Transmitters - BH1415FV-E2 049530-BH1415FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049530-BH1415FV-E2 Packaging: Reel - TR Applications: Wireless Audio Link LSI Frequency: 70MHz to 120MHz Power - Output: -7dBm Data Interface: PCB, Surface Mount Modulation or Protocol: FM Antenna Connector: PCB, Surface Mount Current - Transmitting: 28mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 24-LSSOP (0.220", 5.60mm Width) Supply Voltage - Operating: 4 V to 6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049530-BH1415FV-E2
Packaging: Reel - TR
Applications: Wireless Audio Link LSI
Frequency: 70MHz to 120MHz
Power - Output: -7dBm
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 28mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 24-LSSOP (0.220", 5.60mm Width)
Supply Voltage - Operating: 4 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Transmitters - BH1415FV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transmitters
BH1415FV-E2
RF Transmitters BH1415FV-E2
RF Transmitter FM 70MHz ~ 120MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220", 5.60mm Width)

RF Transmitter FM 70MHz ~ 120MHz -7dBm PCB, Surface Mount Antenna 24-LSSOP (0.220", 5.60mm Width)

Buy Now Datasheet
RF and Wireless - RF Transmitters - BH1415FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transmitters
BH1415FV-E2
RF and Wireless - RF Transmitters BH1415FV-E2
RF XMITTER FM 70-120MHZ 24LSSOP

RF XMITTER FM 70-120MHZ 24LSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transmitters RF Transmitters RF Transmitters RF Transmitters
Product Number BH1415FV-E2-ND 871-BH1415FV-E2 049530-BH1415FV-E2 BH1415FV-E2 BH1415FV-E2
Product Name RF Transmitters 120MHZ Rf Transmitter RF Transmitters - BH1415FV-E2 RF Transmitters RF and Wireless - RF Transmitters
Device Type Transmitter
Applications Wireless Audio Link LSI Wireless Audio Link LSI Mobile / Wireless Systems Wireless Audio Link LSI
RF Modulation Frequency Modulation FM
Features Antenna Connector RoHS RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
RF Modules - 2251585P - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Wireless Module - JN5121-xxx-M02 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details
RF Modem Modules - WHM900 - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
Radio Technique Frequency-Hopping Spread Spectrum
View Details