ROHM Semiconductor USA, LLC RF Receivers - BH1406KV-E2 BH1406KV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 107830-BH1406KV-E2 Packaging: Reel - TR Applications: FM Radio Receiver Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 15mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Case / Package: 48-VQFP (7x7) Supply Voltage - Operating: 2.4 V to 4 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 107830-BH1406KV-E2 Packaging: Reel - TR Applications: FM Radio Receiver Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 15mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Case / Package: 48-VQFP (7x7) Supply Voltage - Operating: 2.4 V to 4 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - BH1406KV-E2 - 107830-BH1406KV-E2 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - BH1406KV-E2
107830-BH1406KV-E2
RF Receivers - BH1406KV-E2 107830-BH1406KV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 107830-BH1406KV-E2 Packaging: Reel - TR Applications: FM Radio Receiver Frequency: 76MHz to 108MHz Data Interface: PCB, Surface Mount Modulation or Protocol: FM Current - Receiving: 15mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Not For New Designs Case / Package: 48-VQFP (7x7) Supply Voltage - Operating: 2.4 V to 4 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 107830-BH1406KV-E2
Packaging: Reel - TR
Applications: FM Radio Receiver
Frequency: 76MHz to 108MHz
Data Interface: PCB, Surface Mount
Modulation or Protocol: FM
Current - Receiving: 15mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Not For New Designs
Case / Package: 48-VQFP (7x7)
Supply Voltage - Operating: 2.4 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
76MHZ 108MHZ Rf Receiver
870-BH1406KV-E2
76MHZ 108MHZ Rf Receiver 870-BH1406KV-E2
RF RCVR FM 76MHZ-108MHZ 48VQFP Product overview: BH1406KV-E2 from ROHM Semiconductor is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-BH1406KV-E2 can be used for catalog matching and distributor lookup.

RF RCVR FM 76MHZ-108MHZ 48VQFP Product overview: BH1406KV-E2 from ROHM Semiconductor is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76MHZ, 108MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 76MHZ, 108MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-BH1406KV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - BH1406KV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
BH1406KV-E2
RF Receivers BH1406KV-E2
- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 48-VQFP (7x7)

- RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 48-VQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 107830-BH1406KV-E2 870-BH1406KV-E2 BH1406KV-E2
Product Name RF Receivers - BH1406KV-E2 76MHZ 108MHZ Rf Receiver RF Receivers
Package Type 48-VQFP (7x7) Tape & Reel (TR) Surface Mount; 48-LQFP
Operating Frequency 76 to 108 MHz 76 to 108 MHz
Supply Voltage 2.4 to 4 volts 2.4 to 4 volts 2.4 to 4 volts
Applications FM Radio Receiver
Communication Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RM Series GPS Receiver Module - RXM-GPS-RM - Linx Technologies
Specs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 1575 MHz
View Details
RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details