The BDJ6FD0WHFP is a fixed output, high-accuracy LDO regulator from ROHM Semiconductor GmbH, designed to provide a stable output voltage of 16V with a maximum output current of 2A. It features a low saturation voltage, ensuring efficient operation. The device includes built-in over-current protection to prevent damage from output short circuits and a thermal shutdown circuit to protect against overheating due to excessive load. The operating temperature range is from -40°C to +105°C, making it suitable for various applications. The regulator is packaged in an HRP5 or TO263-5 format, facilitating integration into different designs. This product is ideal for engineers seeking reliable voltage regulation in their projects.
The BDxxFD0 series are low-saturation regulators. The series’ output voltages are Variable, and fixed type. These series have a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | BDJ6FD0WHFP |
| Product Name | 2A 16V, Fixed Output, High-Accuracy LDO Regulator |
| Package Type | Other; HRP5 |