BDJ2GC0WEFJ is a fixed output LDO regulator from ROHM Semiconductor, designed to provide a maximum output current of 1.0A with an output voltage accuracy of ±1%. This device operates within an input voltage range of 4.5V to 14.0V and offers fixed output voltage options of 12.0V. It features built-in over current protection, thermal shutdown, and a shutdown mode that consumes 0OºA, enhancing reliability and safety during operation. The regulator is packaged in a compact HTSOP-J8 format, measuring 4.90mm x 6.00mm x 1.00mm, making it suitable for space-constrained applications. It is compatible with ceramic capacitors, which can contribute to a smaller layout and extended product lifespan. This LDO regulator is ideal for various digital appliance applications.
BDxxGC0WEFJ is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 13.0V) and also provides output voltage fixed type without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8.
Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
BDxxGC0WEFJ is a LDO regulator with output current 1.0A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 13.0V) and also provides output voltage fixedtype without external resistance. It is used for the wide applications of digital appliances. It has package type: HTSOP-J8.
Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for settingthe circuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over loadcondition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BDJ2GC0WEFJ | BDJ2GC0WEFJ |
| Product Name | 1A 12V, Fixed Output, High-Accuracy LDO Regulator | 1A Fixed Output LDO Regulators |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 12 volts | 12 volts |
| IOUT | 1 amps | 1 amps |