Linear Voltage Regulator IC Positive Fixed 1 Output 300mA VSON008X2030
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA VSON008X2030
300MA FIXED OUTPUT LDO REGULATOR
300MA FIXED OUTPUT LDO REGULATOR
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BDJ2GA3WNUX-CT-ND | BDJ2GA3WNUX-TR | BDJ2GA3WNUX-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; 8-UFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Enable, Soft Start |