Linear Voltage Regulator IC Positive Fixed 1 Output 2A HRP-5
Linear Voltage Regulator IC Positive Fixed 1 Output 2A HRP-5
Linear Voltage Regulator IC Positive Fixed 1 Output 2A HRP-5
2A 12V, FIXED OUTPUT, HIGH-ACCUR
2A 12V, FIXED OUTPUT, HIGH-ACCUR
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 846-BDJ2FD0WHFP-TRCT-ND | BDJ2FD0WHFP-TR | BDJ2FD0WHFP-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed | |
| Package Type | Other; HRP-5 (5 Leads + Tab) | ||
| Special Features | Input Overcurrent Protection | Enable |