BDJ2FC0WFP is low-saturation regulators. BDJ2FC0WFP output voltage is 12.0V and package is TO252-5. BDJ2FC0WFP has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
BDJ2FC0WFP is low-saturation regulators. BDJ2FC0WFP output voltage is 12.0V and package is TO252-5. BDJ2FC0WFP has a built-in over-current protection circuit that prevents the destruction of the IC due to output short circuits and a thermal shutdown circuit that protects the IC from thermal damage due to overloading.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BDJ2FC0WFP | BDJ2FC0WFP |
| Product Name | 1A 12V, Fixed Output, High-Accuracy LDO Regulator | 35V Withstand Voltage 1A LDO Regulators |
| Package Type | Other; TO252-5 | Other; TO252-5 |
| Output Voltage | 12 volts | 12 volts |
| IOUT | 1 amps | 1 amps |