ROHM Semiconductor USA, LLC LDO Voltage Regulators BDJ2FC0WEFJ-E2

Description
LDO Voltage Regulators 1A 26.5-4 LDO 35V Std HTSOP-J8
Datasheet
Description
LDO Voltage Regulators 1A 26.5-4 LDO 35V Std HTSOP-J8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LDO Voltage Regulators
BDJ2FC0WEFJ-E2
LDO Voltage Regulators BDJ2FC0WEFJ-E2
LDO Voltage Regulators 1A 26.5-4 LDO 35V Std HTSOP-J8

LDO Voltage Regulators 1A 26.5-4 LDO 35V Std HTSOP-J8

Buy Now Datasheet
Ldo, Fixed, 12V, 1A, -25 To 85Deg C; Output Type Rohm - 01AH6398 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 12V, 1A, -25 To 85Deg C; Output Type Rohm
01AH6398
Ldo, Fixed, 12V, 1A, -25 To 85Deg C; Output Type Rohm 01AH6398
LDO, FIXED, 12V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:13V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, FIXED, 12V, 1A, -25 TO 85DEG C; Output Type:Fixed; Input Voltage Min:13V; Input Voltage Max:26.5V; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number BDJ2FC0WEFJ-E2 01AH6398
Product Name LDO Voltage Regulators Ldo, Fixed, 12V, 1A, -25 To 85Deg C; Output Type Rohm
Input Voltage 13 to 26.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details