IC REG LINEAR 10V 500MA 8HTSOP Product overview: BDJ0GA5WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BDJ0GA5WEFJ-E2 can be used for catalog matching and distributor lookup.
IC REG LINEAR 10V 500MA 8HTSOP
IC REG LINEAR 10V 500MA 8HTSOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-BDJ0GA5WEFJ-E2 | BDJ0GA5WEFJ-E2 | BDJ0GA5WEFJ-E2 |
| Product Name | 10V 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOIC | |
| Output Voltage | 10 volts | 10 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 14 volts |