BDJ0GA5MEFJ-LB is a fixed output LDO regulator designed for industrial applications, providing a maximum output current of 0.5A and an output voltage of 10V with an accuracy of ±1%. The device operates within an input voltage range of 4.5V to 14.0V and features built-in over current protection, thermal shutdown, and an ON/OFF switch for low shutdown current of 0OºA. It is compatible with ceramic capacitors, which allows for a compact design and extended lifespan. The regulator is housed in an HTSOP-J8 package, measuring 4.90mm x 6.00mm x 1.00mm, and is suitable for a wide operating temperature range of -40,ÑÉ to +105,ÑÉ.
This is the product guarantees long life cycle in Industrial market.
BDJ0GA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
This is the product guarantees long life cycle in Industrial market.
BDJ0GA5MEFJ-LB is a LDO regulator with output current 0.5A. The output accuracy is ±1% of output voltage. It has package type: HTSOP-J8. Over current protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition) are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BDJ0GA5MEFJ-LB(H2) | BDJ0GA5MEFJ-LB(H2) |
| Product Name | 500mA 10V, Fixed Output, High-Accuracy LDO Regulator for Industrial | 0.5A Variable Output Industrial LDO Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 10 volts | 10 volts |
| IOUT | 0.5000 amps | 0.5000 amps |