LDO, FIXED, AEC-Q100, 10V, 0.3A, HTSOP-8; Output Type:Fixed; Input Voltage Min:4.5V; Input Voltage Max:14V; Fixed Output Voltage Nom.:10V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:300mA; RoHS Compliant: Yes
LDO Voltage Regulators IC Pwr Linear Reg Single Output LDO
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 84Y9610 | BDJ0GA3MEFJ-ME2 |
| Product Name | Ldo, Fixed, Aec-Q100, 10V, 0.3A, Htsop-8; Output Type Rohm | LDO Voltage Regulators |
| Input Voltage | 4.5 to 14 volts |