BDJ0GA3MEFJ-M is a variable output LDO regulator designed for automotive applications, capable of delivering up to 300mA of output current. The output voltage can be adjusted from 1.5V to 13.0V using external resistors, with an output accuracy of ±1%. It operates within an input voltage range of 4.5V to 14.0V and features built-in overcurrent protection, thermal shutdown, and an ON/OFF switch for low shutdown current (0OºA typical). The device is packaged in an HTSOP-J8 format, measuring 4.90mm x 6.00mm x 1.00mm, and is AEC-Q100 qualified, making it suitable for automotive environments with an operating temperature range of -40,ÑÉ to +105,ÑÉ. This regulator is compatible with ceramic capacitors, promoting a compact design and extended lifespan.
BDxxGA3MEFJ-M is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With external resistance, it is available to set the output voltage at random (from 1.5V to 13.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting the circuit 0μA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
BDxxGA3MEFJ-M is a LDO regulator with output current 0.3A. The output accuracy is ±1% of output voltage. With externalresistance, it is available to set the output voltage at random (from 1.5V to 13.0V).It has package type: HTSOP-J8. Overcurrent protection (for protecting the IC destruction by output short circuit), circuit current ON/OFF switch (for setting thecircuit 0µA at shutdown mode), and thermal shutdown circuit (for protecting IC from heat destruction by over load condition)are all built in. It is usable for ceramic capacitor and enables to improve smaller set and long-life.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | BDJ0GA3MEFJ-M | BDJ0GA3MEFJ-M |
| Product Name | 300mA 10V, Fixed Output, High-Accuracy LDO Regulator for Automotive | Automotive 300mA Variable Output LDO Regulator |
| Package Type | Other; HTSOP-J8 | Other; HTSOP-J8 |
| Output Voltage | 10 volts | 10 volts |
| IOUT | 0.3000 amps | 0.3000 amps |