ROHM Semiconductor USA, LLC 10V 1A Voltage Regulator IC BDJ0FC0WEFJ-E2

Description
IC REG LINEAR 10V 1A 8HTSOP Product overview: BDJ0FC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BDJ0FC0WEFJ-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 10V 1A 8HTSOP Product overview: BDJ0FC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BDJ0FC0WEFJ-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 1A Voltage Regulator IC
776-BDJ0FC0WEFJ-E2
10V 1A Voltage Regulator IC 776-BDJ0FC0WEFJ-E2
IC REG LINEAR 10V 1A 8HTSOP Product overview: BDJ0FC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BDJ0FC0WEFJ-E2 can be used for catalog matching and distributor lookup.

IC REG LINEAR 10V 1A 8HTSOP Product overview: BDJ0FC0WEFJ-E2 from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BDJ0FC0WEFJ-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - BDJ0FC0WEFJ-E2 - 813112-BDJ0FC0WEFJ-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - BDJ0FC0WEFJ-E2
813112-BDJ0FC0WEFJ-E2
PMIC - PMIC - Voltage Regulators - Linear - BDJ0FC0WEFJ-E2 813112-BDJ0FC0WEFJ-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 813112-BDJ0FC0WEFJ-E 2 Packaging: Reel Mounting Style: SMD Current - Output: 1A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Output (Min/Fixed): 10V Supplier Device Package: 8-HTSOP-J Temperature Range - Operating: -25°C ~ 85°C Maximum Input Voltage: 26.5V Protection Features: Over Current, Over Temperature Manufacturer Package: 8-SOIC Exposed Pad Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.5V at 500mA Current - Supply (Maximum): 2.5mA

Manufacturer: Rohm Semiconductor
Win Source Part Number: 813112-BDJ0FC0WEFJ-E2
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 10V
Supplier Device Package: 8-HTSOP-J
Temperature Range - Operating: -25°C ~ 85°C
Maximum Input Voltage: 26.5V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.5V at 500mA
Current - Supply (Maximum): 2.5mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BDJ0FC0WEFJ-E2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BDJ0FC0WEFJ-E2CT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BDJ0FC0WEFJ-E2CT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BDJ0FC0WEFJ-E2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BDJ0FC0WEFJ-E2TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BDJ0FC0WEFJ-E2TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - BDJ0FC0WEFJ-E2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
BDJ0FC0WEFJ-E2DKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators BDJ0FC0WEFJ-E2DKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-HTSOP-J

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - BDJ0FC0WEFJ-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
BDJ0FC0WEFJ-E2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear BDJ0FC0WEFJ-E2
IC REG LINEAR 10V 1A 8HTSOP

IC REG LINEAR 10V 1A 8HTSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - BDJ0FC0WEFJ-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
BDJ0FC0WEFJ-E2
PMIC - Voltage Regulators - Linear BDJ0FC0WEFJ-E2
IC REG LINEAR 10V 1A 8HTSOP

IC REG LINEAR 10V 1A 8HTSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-BDJ0FC0WEFJ-E2 813112-BDJ0FC0WEFJ-E2 BDJ0FC0WEFJ-E2CT-ND BDJ0FC0WEFJ-E2 BDJ0FC0WEFJ-E2
Product Name 10V 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - BDJ0FC0WEFJ-E2 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Tape & Reel (TR) SOIC; Other; 8-SOIC Exposed Pad SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Output Voltage 10 volts 10 volts 10 volts
IOUT 1 amps 1 amps 1 amps 1 amps
VIN 26.5 volts 26.5 volts 26.5 volts
Unlock Full Specs
to access all available technical data