ROHM Semiconductor USA, LLC Sensors, Transducers - Temperature Sensors - Thermostats - Solid State BDE0600G-TR

Description
Win Source Part Number: 998231-BDE0600G-TR Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 60°C Current - Supply: 16µA Output Function: /OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.9 V ~ 5.5 V Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Temperature Range - Operating: -30°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BDE0600G-CT,BDE0600G -DKR,BDE0600G-TR-ND, BDE0600GTR,BDE0600G- CT-ND,BDE0600GCT,BDE 0600G-DKR-ND,BDE0600 GDKR Base Product Number: BDE0600
Request a Quote
Description
Win Source Part Number: 998231-BDE0600G-TR Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 60°C Current - Supply: 16µA Output Function: /OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.9 V ~ 5.5 V Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Temperature Range - Operating: -30°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BDE0600G-CT,BDE0600G -DKR,BDE0600G-TR-ND, BDE0600GTR,BDE0600G- CT-ND,BDE0600GCT,BDE 0600G-DKR-ND,BDE0600 GDKR Base Product Number: BDE0600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - 998231-BDE0600G-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
998231-BDE0600G-TR
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State 998231-BDE0600G-TR
Win Source Part Number: 998231-BDE0600G-TR Category: Sensors, Transducers>Temperat ure Sensors - Thermostats - Solid State Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 60°C Current - Supply: 16µA Output Function: /OverTemp, VTemp Current - Output (Max): 5mA Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Voltage - Supply: 2.9 V ~ 5.5 V Package / Case: SC-74A, SOT-753 Supplier Device Package: 5-SSOP Temperature Range - Operating: -30°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: BDE0600G-CT,BDE0600G -DKR,BDE0600G-TR-ND, BDE0600GTR,BDE0600G- CT-ND,BDE0600GCT,BDE 0600G-DKR-ND,BDE0600 GDKR Base Product Number: BDE0600

Win Source Part Number: 998231-BDE0600G-TR
Category: Sensors, Transducers>Temperature Sensors - Thermostats - Solid State
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 60°C
Current - Supply: 16µA
Output Function: /OverTemp, VTemp
Current - Output (Max): 5mA
Accuracy: ±4°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Voltage - Supply: 2.9 V ~ 5.5 V
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -30°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BDE0600G-CT,BDE0600G-DKR,BDE0600G-TR-ND,BDE0600GTR,BDE0600G-CT-ND,BDE0600GCT,BDE0600G-DKR-ND,BDE0600GDKR
Base Product Number: BDE0600

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 998231-BDE0600G-TR
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Mounting PCBoard; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2310955 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details