Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 24-VFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 24-VFQFN Exposed Pad
IC REG BUCK ADJ 1A VQFN24FV4040
IC REG BUCK ADJ 1A VQFN24FV4040
Switching Voltage Regulators 16-60V 1A 1ch 2.1MHz Sync Buck Converter
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 24-VFQFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | BD9V101MUF-LBE2DKR-ND | BD9V101MUF-LBE2 | BD9V101MUF-LBE2 | BD9V101MUF-LBE2 | BD9V101MUF-LBE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 to 5.5 volts |