ROHM Semiconductor USA, LLC Dc/dc Conv, Sync Buck, 2.3Mhz, 150Degc; Topology Rohm BD9V101MUF-LBE2

Description
DC/DC CONV, SYNC BUCK, 2.3MHZ, 150DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:16V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:1A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.3MHZ, 150DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:16V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:1A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.3Mhz, 150Degc; Topology Rohm - 01AH6727 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.3Mhz, 150Degc; Topology Rohm
01AH6727
Dc/dc Conv, Sync Buck, 2.3Mhz, 150Degc; Topology Rohm 01AH6727
DC/DC CONV, SYNC BUCK, 2.3MHZ, 150DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:16V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:1A; Output RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.3MHZ, 150DEGC; Topology:Synchronous Buck (Step Down); Input Voltage Min:16V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 01AH6727
Product Name Dc/dc Conv, Sync Buck, 2.3Mhz, 150Degc; Topology Rohm
Input Voltage 16 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details