ROHM Semiconductor USA, LLC Dc/dc Conv, Aec-Q100, Sync Buck, Vqfn-24; Topology Rohm BD9V100MUF-CE2

Description
DC/DC CONV, AEC-Q100, SYNC BUCK, VQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:16V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:1A; Output RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, AEC-Q100, SYNC BUCK, VQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:16V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:1A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Aec-Q100, Sync Buck, Vqfn-24; Topology Rohm - 33AC4923 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Aec-Q100, Sync Buck, Vqfn-24; Topology Rohm
33AC4923
Dc/dc Conv, Aec-Q100, Sync Buck, Vqfn-24; Topology Rohm 33AC4923
DC/DC CONV, AEC-Q100, SYNC BUCK, VQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:16V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:1A; Output RoHS Compliant: Yes

DC/DC CONV, AEC-Q100, SYNC BUCK, VQFN-24; Topology:Synchronous Buck (Step Down); Input Voltage Min:16V; Input Voltage Max:60V; No. of Outputs:1Outputs; DC / DC Converter IC Case:VQFN; No. of Pins:24Pins; Output Current:1A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AC4923
Product Name Dc/dc Conv, Aec-Q100, Sync Buck, Vqfn-24; Topology Rohm
Input Voltage 16 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
0.01S Protection 2000kva 2500kva 3000kva Static Automatic Voltage Stabilizer 690V 480V 440V 415V 400V 380V 230V Regulator - No.1601608980734 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details