IC REG BUCK 1.15V 600MA 8VSON
Buck Switching Regulator IC Positive Fixed 1.15V 1 Output 600mA 8-UFDFN Exposed Pad
IC REG BUCK 1.15V 600MA 8VSON
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 846-BD9SD11NUX-CE2TR-ND | BD9SD11NUX-CE2 | BD9SD11NUX-CE2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 8-UFDFN Exposed Pad | Other; 8-UFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1.15 volts | 1.15 to ? volts | 1.15 volts |