ROHM Semiconductor GmbH 2.7 V to 5.5 V Input, 1 A Single Synchronous Buck DC/DC Converter for Automotive BD9S111NUX-C

Description
BD9S111NUX-C is a synchronous buck DC/DC Converter with built-in low On Resistance power MOSFETs. It is capable of providing current up to 1 A. Small inductor is applicable due to high switching frequency of 2.2 MHz. It is a current mode control DC/DC Converter and features high-speed transient response. It has an integrated feedback resistor that sets the output voltage to 1.2V(BD9S110NUX-C) / 1.8V(BD9S111NUX-C) and a built-in phase compensation circuit. Applications can be created with a few external components.
Datasheet
Description
BD9S111NUX-C is a synchronous buck DC/DC Converter with built-in low On Resistance power MOSFETs. It is capable of providing current up to 1 A. Small inductor is applicable due to high switching frequency of 2.2 MHz. It is a current mode control DC/DC Converter and features high-speed transient response. It has an integrated feedback resistor that sets the output voltage to 1.2V(BD9S110NUX-C) / 1.8V(BD9S111NUX-C) and a built-in phase compensation circuit. Applications can be created with a few external components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7 V to 5.5 V Input, 1 A Single Synchronous Buck DC/DC Converter for Automotive - BD9S111NUX-C - ROHM Semiconductor GmbH
Willich, Germany
2.7 V to 5.5 V Input, 1 A Single Synchronous Buck DC/DC Converter for Automotive
BD9S111NUX-C
2.7 V to 5.5 V Input, 1 A Single Synchronous Buck DC/DC Converter for Automotive BD9S111NUX-C
BD9S111NUX-C is a synchronous buck DC/DC Converter with built-in low On Resistance power MOSFETs. It is capable of providing current up to 1 A. Small inductor is applicable due to high switching frequency of 2.2 MHz. It is a current mode control DC/DC Converter and features high-speed transient response. It has an integrated feedback resistor that sets the output voltage to 1.2V(BD9S110NUX-C) / 1.8V(BD9S111NUX-C) and a built-in phase compensation circuit. Applications can be created with a few external components.

BD9S111NUX-C is a synchronous buck DC/DC Converter with built-in low On Resistance power MOSFETs. It is capable of providing current up to 1 A. Small inductor is applicable due to high switching frequency of 2.2 MHz. It is a current mode control DC/DC Converter and features high-speed transient response. It has an integrated feedback resistor that sets the output voltage to 1.2V(BD9S110NUX-C) / 1.8V(BD9S111NUX-C) and a built-in phase compensation circuit. Applications can be created with a few external components.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9S111NUX-C
Product Name 2.7 V to 5.5 V Input, 1 A Single Synchronous Buck DC/DC Converter for Automotive
Package Type Other; VSON008X2020
Unlock Full Specs
to access all available technical data

Similar Products

DC to DC Converter - AAT1143IJS-2.5-T1 - Richardson RFPD
Specs
Package Type Other; SC70JW-8
IOUT 0.4000 amps
View Details
0.8V 5V 3A DC-DC Converter IC - 922-LMZ10503TZ-ADJ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-PMOD EP
Output Voltage 0.8000 to 5 volts
Input Voltage 5.5 volts
View Details
2 suppliers
Buck 15A Step-Down DC-DC Converter IC - 739-IR3477MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details