ROHM BD9S109NUX-CE2 DC/DC Converter
2.7V TO 5.5V INPUT, 1A SINGLE SY
2.7V TO 5.5V INPUT, 1A SINGLE SY
2.7V TO 5.5V INPUT, 1A SINGLE SY
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 780648 | 846-BD9S109NUX-CE2DKR-ND |
| Product Name | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; 8-UFDFN Exposed Pad | |
| Special Features | Synchronous Rectification | |
| Output Voltage | 0.8000 to 5.5 volts |