ROHM Semiconductor USA, LLC Voltage Regulators - DC DC Switching Regulators BD9S100NUX-CE2

Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-UFDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-UFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BD9S100NUX-CE2 is a synchronous buck DC/DC converter designed for automotive applications, capable of delivering up to 1 A of output current. It operates with an input voltage range of 2.7 V to 5.5 V and features a high switching frequency of 2.2 MHz, allowing for the use of smaller inductors. The device includes built-in low on-resistance power MOSFETs, with typical high-side and low-side FET on-resistances of 270 mΩ and 180 mΩ, respectively. Key protective features include input under-voltage lockout, short circuit protection, output over-voltage protection, over-current protection, and thermal shutdown protection. The converter also supports an adjustable soft start function and has a power good output. It is AEC-Q100 qualified, ensuring reliability in automotive environments, and operates within a temperature range of -40 °C to +125 °C. The compact VSON008X2020 package measures 2.00 mm x 2.00 mm x 0.60 mm, making it suitable for space-constrained designs.

Datasheet Summary
Powered by GS/AI

BD9S100NUX-CE2 is a synchronous buck DC/DC converter designed for automotive applications, capable of delivering up to 1 A of output current. It operates with an input voltage range of 2.7 V to 5.5 V and features a high switching frequency of 2.2 MHz, allowing for the use of smaller inductors. The device includes built-in low on-resistance power MOSFETs, with typical high-side and low-side FET on-resistances of 270 mΩ and 180 mΩ, respectively. Key protective features include input under-voltage lockout, short circuit protection, output over-voltage protection, over-current protection, and thermal shutdown protection. The converter also supports an adjustable soft start function and has a power good output. It is AEC-Q100 qualified, ensuring reliability in automotive environments, and operates within a temperature range of -40 °C to +125 °C. The compact VSON008X2020 package measures 2.00 mm x 2.00 mm x 0.60 mm, making it suitable for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 846-BD9S100NUX-CE2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BD9S100NUX-CE2CT-ND
Voltage Regulators - DC DC Switching Regulators 846-BD9S100NUX-CE2CT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-UFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 846-BD9S100NUX-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BD9S100NUX-CE2TR-ND
Voltage Regulators - DC DC Switching Regulators 846-BD9S100NUX-CE2TR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-UFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 846-BD9S100NUX-CE2DKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
846-BD9S100NUX-CE2DKR-ND
Voltage Regulators - DC DC Switching Regulators 846-BD9S100NUX-CE2DKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-UFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - BD9S100NUX-CE2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
BD9S100NUX-CE2
PMIC - Voltage Regulators - DC DC Switching Regulators BD9S100NUX-CE2
2.7V TO 5.5V INPUT, 1A SINGLE SY

2.7V TO 5.5V INPUT, 1A SINGLE SY

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - BD9S100NUX-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
BD9S100NUX-CE2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators BD9S100NUX-CE2
IC REG BUCK ADJUSTABLE 8VSON

IC REG BUCK ADJUSTABLE 8VSON

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - BD9S100NUX-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
BD9S100NUX-CE2
Voltage Regulators - DC DC Switching Regulators BD9S100NUX-CE2
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-UFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 846-BD9S100NUX-CE2CT-ND BD9S100NUX-CE2 BD9S100NUX-CE2 BD9S100NUX-CE2
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 8-UFDFN Exposed Pad Other; 8-UFDFN Exposed Pad
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data