ROHM Semiconductor GmbH 2.7V to 5.5V Input, 600mA Single Synchronous Buck DC/DC Converter for Automotive BD9S012NUX-C

Description
BD9S012NUX-C is a synchronous buck DC/DC Converter with built-in low on-resistance power MOSFETs. It is capable of providing current up to 600mA. Small inductor is applicable due to high switching frequency of 2.2MHz. It is a current mode control DC/DC Converter and features high-speed transient response. It has an integrated feedback resistor that sets the output voltage to 1.1V and a built-in phase compensation circuit. Applications can be created with a few external components.
Datasheet
Description
BD9S012NUX-C is a synchronous buck DC/DC Converter with built-in low on-resistance power MOSFETs. It is capable of providing current up to 600mA. Small inductor is applicable due to high switching frequency of 2.2MHz. It is a current mode control DC/DC Converter and features high-speed transient response. It has an integrated feedback resistor that sets the output voltage to 1.1V and a built-in phase compensation circuit. Applications can be created with a few external components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7V to 5.5V Input, 600mA Single Synchronous Buck DC/DC Converter for Automotive - BD9S012NUX-C - ROHM Semiconductor GmbH
Willich, Germany
2.7V to 5.5V Input, 600mA Single Synchronous Buck DC/DC Converter for Automotive
BD9S012NUX-C
2.7V to 5.5V Input, 600mA Single Synchronous Buck DC/DC Converter for Automotive BD9S012NUX-C
BD9S012NUX-C is a synchronous buck DC/DC Converter with built-in low on-resistance power MOSFETs. It is capable of providing current up to 600mA. Small inductor is applicable due to high switching frequency of 2.2MHz. It is a current mode control DC/DC Converter and features high-speed transient response. It has an integrated feedback resistor that sets the output voltage to 1.1V and a built-in phase compensation circuit. Applications can be created with a few external components.

BD9S012NUX-C is a synchronous buck DC/DC Converter with built-in low on-resistance power MOSFETs. It is capable of providing current up to 600mA. Small inductor is applicable due to high switching frequency of 2.2MHz. It is a current mode control DC/DC Converter and features high-speed transient response. It has an integrated feedback resistor that sets the output voltage to 1.1V and a built-in phase compensation circuit. Applications can be created with a few external components.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category DC-DC Converter Chips
Product Number BD9S012NUX-C
Product Name 2.7V to 5.5V Input, 600mA Single Synchronous Buck DC/DC Converter for Automotive
Package Type Other; VSON008X2020
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1224591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 176 volts
View Details
DCP010515B Miniature, 1W Isolated Unregulated DC/DC Converters - DCP010515BP-U/700 - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers